EN
  • EN
  • DE

RFD16N05LM

Part No RFD16N05LM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088191-RFD16N05LM
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFD16N05LM CAD Model

Description

The RFD16N05LM is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Fairchild/ON Semiconductor, designed for a variety of power switching applications. It offers a combination of low on-resistance and fast switching speed, making it a suitable choice for applications demanding high efficiency and reliable performance.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Power management systems
  • Motor control
  • Load switching

Features:

  • N-channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High drain current capability
  • Lead-free package

Benefits:

  • High efficiency power conversion
  • Reduced power losses
  • Improved system thermal performance
  • Enhanced reliability
  • Environmentally friendly

The RFD16N05LM features a low on-resistance (RDS(on)) which minimizes conduction losses and improves overall efficiency. The fast switching speed reduces switching losses, further contributing to improved efficiency. The high drain current capability allows the MOSFET to handle significant power loads. The lead-free package promotes environmental sustainability.

This MOSFET is engineered for ease of use and integration into power electronic circuits. Its robust design ensures reliable performance in demanding applications. The RFD16N05LM is designed to meet stringent industry standards for power MOSFETs.

Technical Specifications (General - consult datasheet for specific values):

  • Drain-Source Voltage (VDSS): 50V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): (Value will be in the datasheet)
  • On-Resistance (RDS(on)): (Value will be in the datasheet)
  • Gate Charge (Qg): (Value will be in the datasheet)
  • Operating Temperature: -55°C to +175°C

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess