EN
  • EN
  • DE

RC1117-ADJ

Part No RC1117-ADJ
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290762-RC1117-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC1117-ADJ CAD Model

Description

The RC1117-ADJ is an adjustable output voltage low dropout (LDO) regulator. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage. Manufactured by Fairchild/ON Semiconductor, the RC1117-ADJ offers flexibility in voltage regulation due to its adjustable output.

Applications:

  • Post Regulation for Switching Supplies
  • Battery Chargers
  • Voltage regulation in embedded systems
  • Linear Regulators for Microcontrollers
  • Power management in portable devices

Features:

  • Adjustable Output Voltage: Allows setting the output voltage using external resistors.
  • Low Dropout Voltage: Operates with a small difference between input and output voltages.
  • Output Current: Typically up to 1A (depending on package and conditions)
  • Built-in Thermal Overload Protection: Protects the regulator from overheating.
  • Short Circuit Protection: Protects the regulator from damage due to output short circuits.
  • High Ripple Rejection: Filters out noise from the input voltage.

Benefits:

  • Flexible output voltage adjustment to suit various application needs.
  • Efficient power conversion due to low dropout voltage.
  • Reliable operation with built-in protection features.
  • Stable output voltage even with fluctuating input voltage.
  • Easy to implement with minimal external components.

Technical Specifications:

  • Output Voltage: Adjustable (1.25V to VIN - VDROP)
  • Input Voltage Range: Typically up to 15V (check datasheet for specific maximum voltage)
  • Dropout Voltage: Typically 1.2V at 1A
  • Output Current: Up to 1A (depending on package)
  • Operating Temperature Range: Typically -40°C to +125°C (check datasheet)
  • Package Options: SOT-223, TO-252, TO-220 (varies depending on manufacturer and part number suffix)

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess