EN
  • EN
  • DE

QTC2631

Part No QTC2631
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086994-QTC2631
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QTC2631 CAD Model

Description

The QTC2631 is a digital temperature sensor produced by Fairchild Semiconductor, now part of ON Semiconductor. Similar to the QTC2630, this sensor provides accurate temperature measurement and monitoring but may include slight variations in specifications or features. These sensors are suitable for diverse temperature-sensitive applications.

Applications:

  • Industrial automation: Precise temperature monitoring in industrial control systems.
  • Building automation: Temperature regulation in smart homes and building management systems.
  • Medical equipment: Reliable temperature sensing in patient monitoring devices and diagnostic tools.
  • Automotive systems: Monitoring engine temperature and climate control within vehicles.
  • Environmental monitoring: Measuring ambient temperature in weather stations and environmental sensors.

Features:

  • Accurate temperature sensing: Provides reliable and precise temperature readings.
  • Digital interface: Enables easy integration with microcontrollers and other digital systems.
  • Low power consumption: Conserves energy, making it ideal for battery-operated applications.
  • Compact package: Allows for easy placement in small electronic devices.
  • Wide operating range: Functions effectively across a broad temperature spectrum.

Benefits:

  • Improved system reliability: Prevents overheating and potential equipment damage by continuous temperature monitoring.
  • Optimized energy efficiency: Consumes minimal power, extending battery life and reducing energy costs.
  • Simplified system design: Digital interface simplifies integration and reduces design complexity.
  • Enhanced performance: Ensures devices operate within specified temperature parameters, enhancing performance.
  • Versatile application: Suitable for a broad range of temperature-sensitive applications due to its accuracy and reliability.

The QTC2631 typically communicates via a standard digital interface, such as I2C or SPI, ensuring straightforward communication with microcontrollers and other control systems. The sensor's compact design enables its use in space-constrained applications, while its low power consumption extends its usability in portable devices. Its dependable performance makes it an excellent choice for applications needing reliable temperature monitoring and control. Detailed technical specifications can be found in the product datasheet, which includes information on accuracy, resolution, and operating conditions. It plays a crucial role in maintaining equipment safety and operational efficiency by providing essential thermal data.

You May Also Be Interested in

Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess