EN
  • EN
  • DE

Q0170RA

Part No Q0170RA
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Win Source Part Number 181816-Q0170RA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q0170RA CAD Model

Description

The Q0170RA is a logic-level gate Triac manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for switching AC loads and is particularly suited for applications where the gate drive current is limited, such as microcontroller-based control systems. This Triac offers reliable performance and is a good choice for controlling inductive and resistive loads in AC circuits.

Applications:

  • Solid-state relays
  • Light dimmers
  • Motor speed controls
  • Solenoid controls
  • Heater controls

Features:

  • Logic-level gate triggering
  • High blocking voltage (VDRM = 600 V)
  • Low on-state voltage
  • High surge current capability
  • Isolation voltage up to 2500 Vrms
  • RoHS compliant

Benefits:

  • Easy interface with microcontrollers and logic circuits
  • Suitable for high-voltage AC applications
  • Efficient switching performance due to low on-state voltage
  • Robust performance under surge conditions
  • Provides isolation between the control circuit and the AC load
  • Environmentally friendly due to RoHS compliance

Additional Details:

The Q0170RA typically has a repetitive peak off-state voltage (VDRM) and VRRM of 600V, allowing it to safely switch AC voltages up to this level. The on-state RMS current (IT(RMS)) is typically around 1 Ampere. The gate trigger current (IGT) is typically low, making it compatible with logic-level outputs from microcontrollers. It often comes in a TO-92 or similar through-hole package. The operating junction temperature range is typically from -40°C to +125°C. It is widely used in appliances, industrial controls, and lighting systems where AC loads need to be switched efficiently and reliably.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess