EN
  • EN
  • DE

SK13B R5

Part No SK13B R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 1A, 30V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093238-SK13B R5
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK13B R5 CAD Model

Description

The SK13B R5 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. Schottky diodes are characterized by a low forward voltage drop and fast switching speed, making them suitable for high-frequency and power-efficient applications. The 'SK13B' indicates a specific series and current rating, while 'R5' could be a packaging or manufacturing variant code.

Applications

  • DC-DC converters
  • Switching mode power supplies (SMPS)
  • Polarity protection
  • Free-wheeling diodes in inductive circuits
  • High-frequency rectification

Features

  • Low forward voltage drop
  • High switching speed
  • Low reverse leakage current
  • High surge current capability
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion due to low forward voltage drop
  • Reduced power loss and heat generation
  • Faster switching speeds allow for higher frequency operation
  • Enhanced system performance and reliability
  • Environmentally friendly due to RoHS compliance

Additional Details

To determine the exact electrical characteristics of the SK13B R5, consulting the Taiwan Semiconductor datasheet is essential. The datasheet will provide key specifications such as forward voltage drop (Vf), reverse leakage current (Ir), maximum forward current (If), peak surge current (Ifsm), and operating temperature range. The low forward voltage drop minimizes power loss during conduction, increasing the overall efficiency of the circuit. The fast switching speed enables the diode to be used in high-frequency applications without significant switching losses. Schottky diodes are also known for their low reverse recovery time, which further contributes to their high-speed performance. The high surge current capability allows the diode to withstand momentary current surges without damage. The packaging of the 'R5' variant is likely a surface mount package (e.g., SMA, SMB, or SMC), designed for automated assembly. The materials used in the diode construction are carefully selected to ensure reliable operation over a wide temperature range. The SK13B R5 is commonly used in portable devices, power adapters, and other applications where efficiency and size are critical. It's typically mounted directly onto a PCB.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess