EN
  • EN
  • DE

P6KE160CA

Part No P6KE160CA
Manufacturer Fairchild/ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 136VWM 219VC DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 136V
Voltage - Breakdown (Min) 152V
Voltage - Clamping (Max) @ Ipp 219V
Current - Peak Pulse (10/1000µs) 2.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Mounting Style Through Hole
Package DO-204AC DO-15 Axial
Manufacturer Device Package DO-15
Win Source Part Number 061022-P6KE160CA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6KE160CA CAD Model

Description

The P6KE160CA is a Transient Voltage Suppressor (TVS) diode manufactured by Fairchild/ON Semiconductor. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Industrial Control Systems: Protects sensitive components in industrial control systems from voltage surges.
  • Telecommunications Equipment: Safeguards telecommunications equipment from lightning-induced transients.
  • Power Supplies: Provides overvoltage protection for power supplies.
  • Automotive Electronics: Protects automotive electronic control units (ECUs) from voltage spikes.
  • Consumer Electronics: Used in various consumer electronics devices to protect against ESD and other transient events.

Features

  • 160V Stand-off Voltage: Provides protection up to 160 volts.
  • 600W Peak Pulse Power Capability: Can withstand high surge currents.
  • Unidirectional and Bidirectional Options: Available in both unidirectional and bidirectional configurations to suit different application requirements.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Responds quickly to transient events, ensuring effective protection.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive components from damage caused by voltage transients, improving overall equipment reliability.
  • Reduced Downtime: Prevents equipment failure due to voltage surges, minimizing downtime and maintenance costs.
  • Compliance with Regulatory Standards: Helps meet regulatory standards for surge protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient events.
  • Easy to Implement: Simple to integrate into existing circuit designs.

Additional Details

The P6KE160CA typically comes in a DO-15 package. It is crucial to consider the appropriate standoff voltage, peak pulse power, and clamping voltage when selecting a TVS diode for a specific application. The bidirectional option is suitable for AC circuits, while the unidirectional option is preferred for DC circuits. Proper PCB layout is essential to minimize parasitic inductance and ensure effective surge protection. The operating temperature range is typically -55°C to +175°C. It's essential to consult the datasheet for detailed electrical characteristics and operating conditions.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,815+ $0.0276 $50.0940
3,865+ $0.0259 $100.1035
6,000+ $0.0250 $150.0000
8,585+ $0.0233 $200.0305
11,165+ $0.0224 $250.0960
13,955+ $0.0215 $300.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,880 pieces
MOQ: 1815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess