EN
  • EN
  • DE

NDT014LNL

Part No NDT014LNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081957-NDT014LNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDT014LNL CAD Model

Description

The NDT014LNL is a logic-level N-Channel enhancement mode MOSFET designed for power management and load switching applications. Manufactured by Fairchild Semiconductor, now part of ON Semiconductor, this MOSFET is recognized for its low on-resistance and its ability to be driven directly from low-voltage logic, making it ideal for use in battery-powered devices and other power-sensitive applications.

Applications:

  • Load switching
  • DC-DC conversion
  • Power management in portable devices (smartphones, tablets, laptops)
  • Battery management systems
  • Motor control

Features:

  • Logic-level gate drive: Operates efficiently with low gate voltage, simplifying design.
  • Low on-resistance (RDS(on)): Minimizes power loss and increases efficiency.
  • High-speed switching: Provides fast and efficient switching performance.
  • Surface mount package: Enables compact and automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency: Reduces power consumption and extends battery life.
  • Simplified circuit design: Direct logic-level drive reduces component count.
  • Compact solution: Surface mount package allows for high-density designs.
  • Enhanced thermal performance: Low on-resistance reduces heat generation.
  • Reliable operation: Stable performance in demanding applications.

Additional Details:

The NDT014LNL is an N-channel MOSFET. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The RDS(on) is a key parameter. The device is typically available in a surface-mount package, such as a SO-8. The exact RDS(on) value and current rating depend on the applied gate-source voltage. Datasheets provide detailed electrical characteristics and operating conditions. Proper thermal management is essential for reliable operation at high current levels. The device's power dissipation is affected by the ambient temperature and any heat sinking mechanisms utilized.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess