EN
  • EN
  • DE

NDS9435ANL

Part No NDS9435ANL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description 008, Plastic Molded, SOIC-8 Pkg, Narrow Body, SMD (S1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
RoHS Compliant
Win Source Part Number 1081939-NDS9435ANL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS9435ANL CAD Model

Description

The NDS9435ANL is a P-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor/ON Semiconductor. It is designed for applications requiring efficient power switching with a logic-level gate drive, making it suitable for interfacing directly with microcontrollers and other low-voltage logic circuits.

Applications

  • High-side load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters

Features

  • Logic-level gate drive: Allows for direct drive from low voltage logic circuits.
  • Low on-resistance: Minimizes power loss during conduction.
  • High drain current: Capable of handling substantial current loads.
  • Avalanche rated: Provides enhanced reliability against voltage spikes.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits

  • Simplified drive circuitry: Logic level gate drive reduces the need for complex gate drive circuits.
  • Improved system efficiency: Reduced power dissipation leads to cooler operation and longer battery life.
  • Enhanced system reliability: Avalanche rating protects the MOSFET from voltage transients.
  • Reduced board space: Compact packaging allows for higher density designs.

Additional Details

The NDS9435ANL features a low gate charge, contributing to fast switching speeds and reduced switching losses. Its thermal resistance is optimized for efficient heat dissipation, enabling reliable operation at higher power levels. This P-Channel MOSFET is designed to complement N-Channel devices in various power management applications. It is available in a surface mount package for automated assembly and is compliant with RoHS environmental standards. The NDS9435ANL's combination of low on-resistance, logic-level gate drive, and avalanche rating makes it a suitable choice for a wide range of power switching applications, especially in portable and battery-powered devices where efficiency and reliability are paramount. The device is often used in load switches and power distribution circuits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess