EN
  • EN
  • DE

NDC652P-NL

Part No NDC652P-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832453-NDC652P-NL
Ultra Librarian 3D Model Ultra Librarian NDC652P-NL CAD Model

Description

The NDC652P-NL is a P-Channel enhancement mode field effect transistor (MOSFET) from Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for low voltage, high current switching applications. Its key features include a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency in circuits.

Applications:

  • Load Switching: Ideal for switching power to various loads in electronic circuits.
  • Power Management: Used in power management circuits for portable devices and battery-powered systems.
  • DC-DC Conversion: Suitable for DC-DC converters where efficient switching is crucial.
  • Motor Control: Can be employed in low-power motor control applications.
  • Battery Protection: Used in battery protection circuits to prevent overcharging and discharging.

Features:

  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage: Allows for operation with low voltage logic.
  • High Current Capability: Can handle significant current loads.
  • Logic Level Compatible: Can be driven directly by logic circuits.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Extended Battery Life: Lower power loss contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Logic level compatibility simplifies interfacing with control circuits.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation.

The NDC652P-NL is typically available in a surface-mount package (e.g., SO-8), making it suitable for automated assembly processes. Its electrical characteristics include a drain-source voltage (VDS) rating of -20V, a continuous drain current (ID) rating of approximately -6.9A, and a gate-source voltage (VGS) rating of ±8V. The static drain-source on-resistance (RDS(on)) is typically around 23 mΩ at VGS = -4.5V. These parameters make it well-suited for a variety of low-voltage, high-current switching applications where efficiency and space are important considerations. The device's thermal resistance is also a key factor in its performance, allowing designers to manage heat dissipation effectively.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1700 $72.3400
4+ $29.6777 $118.7108
7+ $28.7503 $201.2521
9+ $27.8228 $250.4052
11+ $26.8953 $295.8483
15+ $24.1129 $361.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess