EN
  • EN
  • DE

MOC216SR2M

Part No MOC216SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079759-MOC216SR2M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC216SR2M CAD Model

Description

The MOC216SR2M, manufactured by Fairchild/ON Semiconductor, is a high-voltage isolation solid-state relay designed for applications requiring electrical isolation between control and load circuits. This device offers robust isolation, protecting sensitive control circuitry from voltage spikes and noise present in the load circuit. It comprises an LED input and a photo-sensitive MOSFET output, facilitating bidirectional switching of AC or DC loads with enhanced reliability and longevity compared to traditional mechanical relays.

Applications:

  • Solid-State Relays (SSRs): Used extensively in SSR designs to provide high-voltage isolation and switching capabilities.
  • Industrial Automation: Employed in Programmable Logic Controllers (PLCs) and other industrial automation systems for isolating control signals from high-power equipment.
  • Power Line Switching: Suitable for switching AC power lines in various applications, offering reliable isolation and surge protection.
  • Telecommunications Equipment: Provides crucial isolation in telecom systems, shielding sensitive circuits from line voltage fluctuations and surges.
  • Instrumentation and Measurement: Incorporated into test and measurement equipment to isolate measurement circuits from power sources, ensuring accurate and safe readings.

Features:

  • High Isolation Voltage: Delivers superior electrical isolation between the input and output, bolstering safety and reliability.
  • Solid-State Design: Enables rapid switching speeds, extended operational life, and eliminates the need for mechanical contacts, thus reducing maintenance.
  • Bidirectional Switching: Supports both AC and DC load switching, providing versatility in a range of applications.
  • Low Input Current: Demands minimal input current for activation, ensuring compatibility with various control circuits.
  • Surface Mount Package: Offered in a surface mount package (SMT) to streamline PCB assembly and minimize board space.

Benefits:

  • Enhanced Safety: Safeguards control circuits from high-voltage transients and electrical noise, ensuring operational safety.
  • Increased Reliability: Solid-state construction minimizes mechanical wear, leading to a longer and more dependable operational life compared to electromechanical relays.
  • Faster Switching Speeds: Delivers quicker switching speeds than traditional relays, optimizing system response time.
  • Reduced Maintenance: Eliminates the maintenance typically associated with mechanical relays, lowering downtime and operational expenses.
  • Compact Design: The surface mount package facilitates compact and space-efficient designs, ideal for densely populated circuit boards.

The MOC216SR2M is a dependable and efficient solid-state relay tailored for a broad spectrum of applications that necessitate high-voltage isolation and rapid switching. Its robust design and adaptability to both AC and DC loads make it an excellent choice for industrial, telecommunications, and instrumentation applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess