EN
  • EN
  • DE

MM74C922WMX

Part No MM74C922WMX
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-Key Encoder 20-Key Encoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74C
Packaging Reel - TR
Part Status Obsolete(EOL)
Type 16-Key Encoder
Independent Circuits 1
Current - Output High, Low 15mA, 16mA
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1224598-MM74C922WMX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MM74C922
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MM74C922WMX CAD Model

Description

The MM74C922WMX is a 16-key encoder from Fairchild Semiconductor (now ON Semiconductor). It's designed to scan a matrix of keys and provide a binary code representing the pressed key. This simplifies the design of keyboard interfaces for microcontrollers and other digital systems.

Applications:

  • Keyboards: Encoding key presses in computer keyboards, keypads, and other input devices.
  • Remote Controls: Encoding button presses in remote controls for TVs, stereos, and other appliances.
  • Industrial Control Panels: Encoding switch positions in industrial control panels.
  • Electronic Games: Encoding button presses in electronic games and toys.

Features:

  • 16-Key Encoding: Encodes up to 16 keys into a 4-bit binary code.
  • Key Debounce Circuitry: Eliminates spurious outputs caused by key bounce.
  • Internal Oscillator: Provides the clock signal for scanning the key matrix.
  • Output Enable: Enables the output when a key is pressed.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits:

  • Simplified Keyboard Interface: Simplifies the design of keyboard interfaces by handling key scanning and debouncing.
  • Reduced Component Count: Integrates key encoding and debouncing functions into a single chip, reducing component count and board space.
  • Improved Reliability: Key debounce circuitry eliminates spurious outputs, improving system reliability.
  • Low Power Consumption: Extends battery life in portable applications.

Additional Details:

The MM74C922WMX typically comes in a surface-mount package. Detailed specifications, including operating voltage range, output drive capability, and timing characteristics, can be found in the manufacturer's datasheet. This encoder is a cost-effective solution for implementing keyboard interfaces in a variety of applications. The internal oscillator eliminates the need for an external clock signal, further simplifying system design. The key debounce circuitry is essential for preventing multiple key presses from being registered when a key is pressed and released. The output enable signal indicates when a valid key press has been detected. This encoder is a popular choice for applications where a simple and reliable keyboard interface is required.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess