EN
  • EN
  • DE

MC79L18ACPX

Part No MC79L18ACPX
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830453-MC79L18ACPX
Ultra Librarian 3D Model Ultra Librarian MC79L18ACPX CAD Model

Description

The MC79L18ACPX is a three-terminal negative voltage regulator manufactured by ON Semiconductor (formerly Fairchild). This regulator provides a fixed output voltage of -18V with a low dropout voltage. It is widely used in electronic circuits to provide a stable negative power supply for various components and systems, particularly in applications requiring a reliable negative voltage source. The 'L' in the part number denotes a low current version.

Applications

  • Linear Power Supplies: Provides a regulated -18V output for various circuits.
  • Instrumentation: Powering operational amplifiers and other analog circuits requiring a negative supply.
  • Voltage Regulators: General-purpose voltage regulation in electronic devices.
  • Battery-Powered Devices: Providing a stable negative supply in portable applications.
  • Audio Amplifiers: Biasing and powering audio circuits.

Features

  • Fixed Output Voltage: Provides a stable -18V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Internal Short Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating.
  • Output Transistor Safe-Area Compensation: Enhances reliability under varying load conditions.

Benefits

  • Simple to Use: Requires minimal external components.
  • Reliable: Provides stable and reliable voltage regulation.
  • Protected: Incorporates short circuit and thermal overload protection.
  • Cost-Effective: A low-cost solution for negative voltage regulation.

Additional Details

The MC79L18ACPX is available in a TO-92 package. It typically has an input voltage range of -20.5V to -35V. The output current is typically 100mA. This is a three-terminal regulator, with pins for input, output, and ground. It requires minimal external components, which simplifies circuit implementation. The built-in protection features ensure reliable operation and prevent damage to the regulator and connected components. It is frequently used to provide a stable negative supply for operational amplifiers, data converters, and other analog circuitry that require a negative supply. The regulator provides excellent line and load regulation, ensuring a stable output voltage under varying input voltage and load conditions. The low dropout voltage feature allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. The internal short circuit current limiting protects the regulator from damage in case of a short circuit on the output. The thermal overload protection shuts down the regulator when it gets too hot, preventing damage due to overheating. The output transistor safe-area compensation helps maintain stable operation under varying load conditions and temperature.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess