EN
  • EN
  • DE

MC74HC244N

Part No MC74HC244N
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description DIP 20P Tube PICK#113245
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000436-MC74HC244N
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC244N CAD Model

Description

The MC74HC244N is an octal buffer/line driver with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is commonly used to increase the drive capability of digital signals, isolate sections of a circuit, or multiplex signals onto a common bus. It's part of the HC (High-Speed CMOS) logic family, offering improved speed and lower power consumption compared to standard CMOS logic.

Applications

  • Memory address drivers.
  • Clock drivers.
  • Bus transceivers.
  • Logic level shifters.
  • Microprocessor systems.
  • Digital signal buffering.

Features

  • High-speed CMOS logic.
  • Octal buffer/line driver configuration.
  • 3-state outputs for bus interface.
  • Low power consumption.
  • Wide operating voltage range (2V to 6V).
  • High output drive capability.
  • TTL compatible inputs.

Benefits

  • Increased signal drive capability allows for driving multiple loads or longer distances.
  • 3-state outputs enable easy implementation of bus-oriented systems.
  • Low power consumption reduces overall system power requirements.
  • Wide operating voltage range provides flexibility in system design.
  • TTL compatible inputs allow for easy interfacing with TTL logic.

Additional Details

The MC74HC244N consists of eight non-inverting buffers. The outputs are enabled by two output enable (OE) inputs. When OE is low, the outputs are enabled, and the buffer passes the input signal. When OE is high, the outputs are disabled and go into a high-impedance state. This high-impedance state allows multiple devices to share a common bus. This part has a typical propagation delay in the nanosecond range. It's packaged in a DIP (Dual In-Line Package), making it easy to prototype and assemble on breadboards or PCBs. It's a very common and versatile logic component for digital circuit design.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess