EN
  • EN
  • DE

M0C3031

Part No M0C3031
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073362-M0C3031
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M0C3031 CAD Model

Description

The M0C3031 is a random-phase Optoisolator Triac Driver from ON Semiconductor (formerly Fairchild). This optocoupler features a GaAs infrared emitting diode which is optically coupled to a silicon bilateral switch, functioning as a solid-state relay. It is designed for isolating low-voltage control circuits from high-voltage AC power circuits, typically driving power triacs.

Applications:

  • Solid-state relays
  • Industrial controls
  • Lighting controls
  • Motor controls
  • AC power switching applications

Features:

  • Random-phase operation
  • High isolation voltage (5300 VRMS)
  • High blocking voltage capabilities
  • DIP-6 package
  • RoHS Compliant

Benefits:

  • Provides electrical isolation, protecting sensitive control circuitry from high-voltage surges and transients.
  • Minimizes EMI generation by employing random-phase switching, reducing harmonics and noise.
  • Offers increased reliability and extended lifespan compared to traditional electromechanical relays.
  • Simplifies circuit design and enhances system performance in AC power control applications.
  • Enables safer operation in industrial environments due to its high isolation characteristics.

Additional Details:

The M0C3031 is designed for use with 240 VAC power lines, offering a high peak blocking voltage to handle the AC voltage peaks. Random-phase switching helps to reduce inrush currents, particularly with inductive loads. The isolation voltage is specified at 5300 VRMS, providing excellent protection against high voltage transients. Input triggering is accomplished by applying a DC current to the input LED. The LED forward voltage is typically around 1.2V, with a trigger current of just a few milliamperes. The on-state voltage drop of the triac is typically low. The device comes in a standard DIP-6 package.

This device is commonly implemented in applications requiring isolated control of AC loads. The robust design and high isolation voltage make it well-suited for use in industrial settings, reducing the risk of damage to control systems from external AC power line disturbances.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess