EN
  • EN
  • DE

KSP2222BU

Part No KSP2222BU
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826992-KSP2222BU
Ultra Librarian 3D Model Ultra Librarian KSP2222BU CAD Model

Description

The KSP2222BU is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Fairchild/ON Semiconductor. It is widely used in various amplifier and switching applications due to its versatility and reliability. This transistor is commonly found in signal amplification, switching circuits, and driver stages.

Applications

  • Low-Noise Amplifiers: Used in amplifying weak signals in audio or RF circuits.
  • High-Speed Switching: Employed in circuits requiring rapid switching operations.
  • Signal Drivers: Used as a driver for higher-power transistors or devices.
  • Oscillator Circuits: Integrated in oscillator circuits for generating stable frequencies.
  • General-Purpose Amplification: Utilized for amplifying various analog or digital signals.

Features

  • Collector-Emitter Voltage (VCEO): Rated for up to 40V, suitable for moderate voltage applications.
  • Collector Current (IC): Supports continuous collector current up to 600mA.
  • High Gain (hFE): Provides high current gain for effective signal amplification.
  • Low Saturation Voltage: Enables efficient switching with minimal power loss.
  • TO-92 Package: Easy to mount and integrate into circuit boards.

Benefits

  • Versatile Performance: Suitable for both amplification and switching tasks.
  • Efficient Operation: Low saturation voltage reduces power consumption.
  • Reliable: Manufactured with high-quality materials for dependable operation.
  • Simple Integration: TO-92 package allows for straightforward assembly.
  • Wide Availability: Commonly stocked and readily available from various suppliers.

Additional Details

The KSP2222BU transistor comes in a TO-92 package, which is a standard through-hole package. It has a collector-base voltage (VCBO) of 75V and an emitter-base voltage (VEBO) of 6V. The power dissipation is typically 625mW. For detailed electrical characteristics, thermal information, and application notes, refer to the official datasheet provided by ON Semiconductor/Fairchild.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess