EN
  • EN
  • DE

KSC1507-O

Part No KSC1507-O
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826982-KSC1507-O
Ultra Librarian 3D Model Ultra Librarian KSC1507-O CAD Model

Description

The KSC1507-O is an NPN Epitaxial Silicon Transistor manufactured by Fairchild/ON Semiconductor. It is designed for amplifier and switching applications, offering a balance of voltage, current, and gain characteristics. This transistor is often used in audio amplification, signal processing, and general-purpose switching circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers and small signal amplifiers.
  • Switching Circuits: Suitable for use in circuits where moderate switching speeds are required.
  • Signal Processing: Used in various signal processing circuits for amplification and signal conditioning.
  • General Purpose Amplification: Suitable for amplifying a wide range of signals in electronic circuits.
  • Oscillator Circuits: Employed in oscillator circuits due to its stable characteristics.

Features

  • High Collector-Emitter Voltage (VCEO): Offers a collector-emitter voltage of 50V.
  • Collector Current (IC): Supports a collector current of up to 0.15A.
  • High Gain (hFE): Provides a high current gain for improved signal amplification.
  • Epitaxial Silicon Structure: Ensures reliable performance and consistent characteristics.
  • TO-92 Package: Compact and easy to use in various circuit designs.

Benefits

  • Effective Signal Amplification: High gain allows for efficient amplification of weak signals.
  • Reliable Switching: Suitable for applications requiring moderate switching speeds.
  • Stable Performance: Epitaxial silicon structure ensures consistent operation.
  • Versatile Applications: Can be used in a wide range of amplifier and switching circuits.
  • Easy Integration: TO-92 package simplifies circuit design and assembly.

Additional Details

The KSC1507-O is packaged in a TO-92 format. The 'O' designation often refers to specific gain ranges within the KSC1507 series. Key parameters include a collector-base voltage (VCBO) of 60V and an emitter-base voltage (VEBO) of 5V. The transistor has a power dissipation rating of approximately 625mW. Designers should refer to the datasheet for precise details on its electrical characteristics and suggested usage guidelines.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess