EN
  • EN
  • DE

KA78M33RTM

Part No KA78M33RTM
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826695-KA78M33RTM
Ultra Librarian 3D Model Ultra Librarian KA78M33RTM CAD Model

Description

The KA78M33RTM is a 3.3V fixed voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a stable and consistent 3.3V output voltage for a variety of electronic applications. It's particularly suitable for applications requiring a medium current supply and is frequently used in powering microcontrollers, logic circuits, and other sensitive components.

Applications:

  • Microcontroller Power Supplies: Used to provide a regulated 3.3V power source for microcontrollers in embedded systems.
  • Logic Circuits: Powers digital logic circuits that operate on a 3.3V supply.
  • Sensor Power Supplies: Provides a stable and clean 3.3V voltage supply for various types of sensors.
  • Communication Modules: Used in communication devices to regulate voltage for wireless modules and other components.
  • Industrial Control Systems: Commonly used in industrial control systems to supply power to control and monitoring circuits.

Features:

  • Fixed Output Voltage: Provides a stable and accurate 3.3V output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating and potential damage.
  • Output Current up to 500mA: Capable of delivering up to 500mA of output current.
  • TO-252 Package: Housed in a TO-252 package, allowing for surface mounting and efficient heat dissipation.

Benefits:

  • Stable and Reliable Power: Ensures a consistent and reliable 3.3V supply for sensitive electronic components.
  • Protection Features: Overcurrent and thermal shutdown features protect the regulator and connected components from damage.
  • Ease of Use: Simple to implement with minimal external components required.
  • Efficient Voltage Regulation: Provides efficient voltage regulation, minimizing power loss and heat generation.
  • Versatile Applications: Suitable for a wide range of electronic applications requiring a regulated 3.3V supply with medium current.

Additional Details:

The KA78M33RTM typically requires input and output capacitors for stability. The datasheet specifies the recommended capacitor values and placement. The TO-252 package is designed for surface mounting and offers good thermal dissipation. It is crucial to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. As a linear regulator, it dissipates excess power as heat, so proper heat sinking may be necessary for higher current applications.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess