EN
  • EN
  • DE

KA5M0580R

Part No KA5M0580R
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067070-KA5M0580R
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA5M0580R CAD Model

Description

The KA5M0580R is a Switch Mode Power Supply (SMPS) power switch. It integrates a Pulse Width Modulator (PWM) controller and a SenseFET in one package. This integration simplifies the design and manufacturing process of power supplies, reducing component count and overall cost. It is designed to deliver efficient and reliable power conversion.

Applications

  • Power supplies for televisions
  • Power adapters for consumer electronics
  • Auxiliary power supplies
  • DVD player power supplies
  • Set-top box power supplies

Features

  • Integrated PWM Controller and SenseFET
  • Low Start-up Current
  • Built-in Soft Start Function
  • Pulse-by-Pulse Current Limiting
  • Over Voltage Protection (OVP)
  • Over Load Protection (OLP)
  • Thermal Shutdown Function (TSD)
  • Auto-Restart Mode for Protection
  • Fixed Switching Frequency

Benefits

  • Simplified power supply design
  • Reduced component count, leading to lower cost
  • Improved reliability due to integrated protection features
  • Enhanced efficiency with PWM control
  • Stable operation under various load conditions
  • Compact size due to integration

Additional Details

The KA5M0580R operates at a fixed switching frequency. The integrated SenseFET provides efficient power conversion. The built-in soft start function minimizes stress on the power switch during start-up. Pulse-by-pulse current limiting protects the device from overcurrent conditions. The overvoltage protection (OVP) feature shuts down the device if the output voltage exceeds a certain threshold. Overload protection (OLP) safeguards the power supply from excessive load conditions. The thermal shutdown (TSD) function protects the device from overheating. The auto-restart mode automatically restarts the device after a fault condition is cleared. The device is typically available in a TO-220 package. Operating temperature range typically spans from -25°C to +85°C. The integration of the PWM controller and SenseFET makes this device a cost-effective and reliable solution for power supply applications.

You May Also Be Interested in

Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0772
Murata Electronics North America
Lowest to $0.1305
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KIWI
Lowest to $0.0839
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess