EN
  • EN
  • DE

JM38510/10103BGB

Part No JM38510/10103BGB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013997-JM38510/10103BGB
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/10103BGB CAD Model

Description

The JM38510/10103BGB is a precision operational amplifier (op-amp) manufactured to military specifications. Originally produced by Fairchild, and subsequently by ON Semiconductor after acquiring Fairchild, this op-amp is designed for high-reliability applications requiring precise signal amplification and conditioning. Its military-grade designation ensures stringent quality control and performance in harsh environments.

Applications

  • Precision instrumentation
  • Analog signal processing
  • Military and aerospace systems
  • Data acquisition systems
  • High-accuracy measurement equipment

Features

  • Operational Amplifier Type: Precision Op-Amp
  • Input Offset Voltage: Low input offset voltage for high accuracy.
  • Input Bias Current: Low input bias current to minimize errors.
  • Open-Loop Gain: High open-loop gain for accurate amplification.
  • Common-Mode Rejection Ratio (CMRR): High CMRR to reject common-mode noise.
  • Supply Voltage Range: Wide supply voltage range.
  • Operating Temperature Range: -55°C to +125°C (Military Temperature Range)
  • Package: Ceramic DIP (Dual In-Line Package)
  • Military Standard: JM38510 qualified for military applications.

Benefits

  • High Accuracy: Low input offset voltage and bias current ensure high accuracy in signal amplification.
  • High Reliability: Military-grade qualification guarantees high reliability in demanding environments.
  • Noise Rejection: High CMRR effectively rejects common-mode noise.
  • Stable Performance: Offers stable electrical characteristics over a wide temperature range.
  • Versatile: Suitable for a wide range of precision analog applications.
  • Long Lifespan: Designed for long-term reliability in military and aerospace systems.

Additional Details

The Fairchild/ON Semiconductor JM38510/10103BGB precision op-amp is engineered for high-reliability applications requiring precise signal amplification and conditioning. Its military-grade qualification ensures stringent quality control and performance in harsh environments. The op-amp is suitable for precision instrumentation, analog signal processing, and data acquisition systems. The ceramic DIP package provides a robust and reliable connection. The low input offset voltage and bias current ensure high accuracy, and the high CMRR effectively rejects common-mode noise. This op-amp is a popular choice for demanding applications where accuracy and reliability are critical, such as military and aerospace systems. ON Semiconductor acquired Fairchild and continues to manufacture this component to the same high standards.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Chilisin
Lowest to $0.0517
ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess