EN
  • EN
  • DE

IRFM220BTFNL

Part No IRFM220BTFNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065564-IRFM220BTFNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFM220BTFNL CAD Model

Description

The IRFM220BTFNL is a 200V Single N-Channel MOSFET from Fairchild Semiconductor/ON Semiconductor. It is designed for high-efficiency switching applications and offers a combination of fast switching speed, ruggedized device design, and low on-resistance. This MOSFET is typically used in power supplies, DC-DC converters, and motor control circuits. The device is available in a DPAK (TO-252) package for efficient heat dissipation.

Applications:

  • Power Supplies: Used in AC-DC power supplies for computers, servers, and consumer electronics.
  • DC-DC Converters: Employed in voltage regulation circuits for various electronic devices.
  • Motor Control: Utilized in motor drives for appliances, power tools, and industrial equipment.
  • Lighting Ballasts: Found in electronic ballasts for fluorescent and LED lighting.
  • Battery Chargers: Used in charging circuits for portable devices and electric vehicles.

Features:

  • High Voltage: 200V Drain-Source Voltage (VDS).
  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Avalanche Ruggedness: Withstands high energy pulses in avalanche mode.
  • DPAK Package: Provides efficient heat dissipation for high power applications.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed reduce power losses, resulting in higher efficiency.
  • Compact Design: DPAK package allows for smaller and more compact designs.
  • Reliable Performance: Avalanche ruggedness ensures reliable operation in demanding applications.
  • Simplified Thermal Management: DPAK package facilitates efficient heat dissipation, simplifying thermal design.
  • Reduced System Cost: High efficiency and ruggedness can lead to lower overall system cost.

Additional Details:

The IRFM220BTFNL has a drain current (ID) rating of up to 7.2A. The gate threshold voltage (VGS(th)) is typically around 3V. The device is RoHS compliant. Its operating temperature range is -55°C to +175°C. The DPAK package allows for surface mounting, simplifying assembly and reducing manufacturing costs. The device's low gate charge (Qg) contributes to its fast switching speed. The IRFM220BTFNL is designed to meet the demanding requirements of modern power electronic applications, offering a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess