EN
  • EN
  • DE

IRFM220ATFNL

Part No IRFM220ATFNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065563-IRFM220ATFNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFM220ATFNL CAD Model

Description

The IRFM220ATFNL is a power MOSFET designed for high-efficiency power switching applications, offering a balance of low on-resistance, gate charge, and robust design. This MOSFET is suited for applications requiring efficient power conversion and high reliability. Its avalanche capability and fast switching speed contribute to its versatility across a range of power electronics.

Applications

  • DC-DC Converters: Ideal for efficient voltage regulation in power supplies.
  • Power Inverters: Used in converting DC to AC power with minimal losses.
  • Motor Control Circuits: Enables precise control of motor speed and torque.
  • Solid-State Relays: Offers reliable switching in solid-state relay applications.
  • High-Frequency Switching Power Supplies: Suited for applications requiring fast and efficient switching.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, leading to higher efficiency.
  • Avalanche Rated: Provides robustness against voltage transients and overvoltage conditions.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Facilitates compact and automated assembly.
  • Lead-Free Design: Compliant with environmental regulations for reduced environmental impact.

Benefits

  • High Efficiency: Low on-resistance and gate charge reduce power losses for improved efficiency.
  • Enhanced Reliability: Avalanche rating ensures robust performance in demanding applications.
  • Compact Design: Surface mount package enables smaller and more efficient designs.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified Thermal Management: Reduced heat dissipation simplifies thermal management requirements.

Additional Details

The IRFM220ATFNL is designed to operate over a wide range of temperatures and is suitable for automated assembly processes due to its surface-mount package. This MOSFET is commonly used in various industrial and consumer applications. Specific datasheet provides detailed electrical characteristics, thermal performance data, and application notes, including safe operating area curves and switching waveforms, to ensure optimal design and performance. Its high-performance characteristics make it suitable for various industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess