EN
  • EN
  • DE

IRFI820BTU

Part No IRFI820BTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992474-IRFI820BTU
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFI820BTU CAD Model

Description

The IRFI820BTU is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for high-speed switching applications and is commonly used in power supplies, motor control, and DC-DC converters. It features a high voltage rating and low on-resistance, making it suitable for efficient power management.

Applications

  • Switching Power Supplies: Used as a switching element in SMPS (Switched-Mode Power Supplies).
  • DC-DC Converters: Employed in voltage regulators and converters for various electronic devices.
  • Motor Control: Utilized in motor drivers for controlling the speed and direction of DC motors.
  • Lighting Control: Found in LED drivers and dimming circuits.

Features

  • Voltage Rating: High drain-source voltage (VDS) rating (typically 500V or higher, check the datasheet for the exact value).
  • Low On-Resistance: Low RDS(on) for reduced power dissipation and improved efficiency.
  • High Switching Speed: Fast switching characteristics for high-frequency applications.
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions.
  • Through-Hole Package: Typically available in a TO-220 or similar through-hole package.

Benefits

  • Efficient Power Switching: Low on-resistance minimizes power losses.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Fast Switching Speed: Enables high-frequency operation.
  • Robust Design: Avalanche rating ensures reliable performance under transient conditions.

Additional Details

The IRFI820BTU power MOSFET from Fairchild/ON Semiconductor is designed to provide efficient and reliable switching performance in a wide range of power electronic applications. Its high voltage rating and low on-resistance make it ideal for use in power supplies and DC-DC converters, where efficiency is critical. The fast switching speed allows for high-frequency operation, reducing the size and cost of passive components. The avalanche rating provides added protection against voltage transients, enhancing the overall reliability of the system. When using the IRFI820BTU, it is important to consult the datasheet for detailed specifications and application guidelines. Proper heat sinking is necessary to dissipate heat generated during operation and maintain the MOSFET within its safe operating area.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess