EN
  • EN
  • DE

IRFI630ATU

Part No IRFI630ATU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065555-IRFI630ATU
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFI630ATU CAD Model

Description

The IRFI630ATU is a power MOSFET from Fairchild/ON Semiconductor. This N-channel MOSFET is designed for high-voltage, high-speed switching applications. It's commonly used in power supplies, motor control circuits, and other power conversion systems.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in power supplies for computers, servers, and other electronic equipment.
  • Motor Control Circuits: Employed in motor drives for controlling the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • High Voltage: Rated for high voltage operation, typically around 200V.
  • Low On-Resistance (RDS(on)): Features low on-resistance, minimizing power losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, enabling high-frequency operation.
  • Avalanche Rated: Designed to withstand avalanche breakdown, providing added reliability.
  • Through-Hole Package: Available in a through-hole package (TO-220AB), facilitating easy mounting and heat dissipation.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency.
  • Fast Switching: Fast switching speed enables high-frequency operation, reducing the size and cost of passive components.
  • Reliable Operation: Avalanche rating provides added reliability in demanding applications.
  • Easy to Use: Through-hole package simplifies mounting and heat dissipation.
  • Robust Design: Designed for robust performance in harsh environments.

Additional Details:

The IRFI630ATU typically has a Vds (Drain-Source Voltage) rating of around 250V and an Id (Drain Current) rating of several amperes, depending on the operating temperature and conditions. The specific datasheet should always be consulted for accurate values. It is important to provide adequate heat sinking to ensure the MOSFET operates within its safe operating area. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess