The LTM4622IY from Analog Devices Inc. is a highly versatile and compact dual 2.5A or single 5A step-down µModule (micro module) regulator. This high-efficiency power management IC is designed to meet the needs of space-constrained applications, offering a minimal footprint with its ultra-thin profile. The LTM4622IY is part of a product category that excels in delivering power solutions for systems requiring efficient voltage conversion and power regulation.
Key Features:
- Wide Input Voltage Range: The device supports an input voltage range from 3.6V to 20V, making it suitable for a variety of supply voltages.
- Dual or Single Output Configurations: It can be configured to provide two separate 2.5A outputs or a single 5A output, offering flexibility in design.
- High Efficiency: With a high efficiency of up to 95%, the LTM4622IY ensures minimal power loss and heat generation.
- Ultra-Thin Profile: The device's low height of just 1.82mm allows it to be used in applications with stringent height restrictions, such as handheld devices and compact embedded systems.
- Integrated Inductors: The inclusion of internal inductors simplifies the design process and reduces external component count.
- Fast Transient Response: The LTM4622IY responds quickly to changes in load, providing stable power to sensitive components.
- Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection for reliable operation under adverse conditions.
- Precision Enable: The precision enable feature allows for accurate turn-on and turn-off thresholds.
Applications:
- Telecommunications Infrastructure
- Industrial Equipment
- Networking Equipment
- Storage Systems
- Medical Devices
- Aerospace and Defense Systems
Overall, the LTM4622IY from Analog Devices Inc. is an exceptional choice for designers looking for a reliable, high-performance power solution that can easily fit into tight spaces without compromising on power or efficiency. Its robust feature set ensures that it can meet the rigorous demands of a wide range of applications.