The HUF75623S3S is an N-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-speed switching applications, such as DC-DC converters, power management, and motor control. This MOSFET is characterized by its low on-resistance and fast switching speeds, making it suitable for high-efficiency power conversion.
Applications
- DC-DC converters: Used in DC-DC converters for power regulation and voltage conversion.
- Power management: Employed in power management circuits for controlling power distribution and efficiency.
- Motor control: Used in motor control applications for switching and controlling motor currents.
- Uninterruptible power supplies (UPS): Found in UPS systems for switching between battery and AC power.
Features
- N-Channel MOSFET: Offers high current and voltage handling capabilities.
- Low on-resistance: Minimizes power dissipation and improves efficiency.
- Fast switching speed: Enables high-frequency switching in power conversion circuits.
- Surface mount package: Allows for automated assembly and compact design.
Benefits
- Improved energy efficiency: Low on-resistance minimizes power losses and improves energy efficiency.
- Enhanced system performance: Fast switching speed allows for high-frequency operation, improving system performance.
- Compact design: Surface mount package enables integration into small devices.
- Reliable operation: Provides stable and reliable performance in demanding applications.
Additional Details
The HUF75623S3S MOSFET is characterized by its low gate charge and fast body diode. Key specifications include drain-source voltage, gate-source voltage, drain current, on-resistance, and gate charge. It is designed to operate within a specified temperature range and is packaged to withstand reflow soldering processes. Proper heat sinking may be required for high-power applications.