EN
  • EN
  • DE

HMA124R1M

Part No HMA124R1M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063190-HMA124R1M
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMA124R1M CAD Model

Description

The HMA124R1M is a high-CMR (Common Mode Rejection) single-channel optocoupler manufactured by Fairchild/ON Semiconductor. It is designed to provide electrical isolation between circuits while allowing signal transfer. This optocoupler features a high common-mode transient immunity and a wide operating temperature range, making it suitable for demanding industrial and automotive applications.

Applications

  • Industrial control systems
  • Power supplies
  • Digital logic inputs
  • Microprocessor system interfaces
  • Automotive electronics
  • Medical equipment

Features

  • High Common-Mode Rejection (CMR): Excellent immunity to noise and transient signals.
  • High Isolation Voltage: Provides robust electrical isolation between circuits.
  • Wide Operating Temperature Range: Suitable for harsh environments.
  • Single Channel: Simplifies design for single-ended signal isolation.
  • Compact Package: Allows for high-density mounting on PCBs.

Benefits

  • Improved Noise Immunity: Protects sensitive circuits from noise and transient signals.
  • Enhanced Electrical Isolation: Prevents ground loops and voltage spikes from damaging equipment.
  • Reliable Performance: Ensures stable operation in harsh environments.
  • Simplified Design: Single-channel configuration simplifies circuit design.
  • Cost-Effective Solution: Provides reliable isolation at a competitive price.

Additional Details

The HMA124R1M typically features a high isolation voltage rating, often exceeding 3750 VRMS or higher. Its common-mode rejection ratio (CMRR) is typically very high, providing excellent noise immunity. The device's operating temperature range is generally specified between -55°C and +100°C. The optocoupler consists of an LED and a phototransistor, providing a reliable and efficient means of signal transfer across the isolation barrier. It is available in a compact surface-mount package, facilitating easy integration into various applications. This optocoupler is a crucial component in ensuring reliable signal isolation in numerous industrial and automotive systems.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess