EN
  • EN
  • DE

HL16360

Part No HL16360
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224541-HL16360
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HL16360 CAD Model

Description

The HL16360 is a monolithic integrated circuit designed for offline LED lighting applications. Manufactured by Fairchild/ON Semiconductor, it provides a cost-effective and efficient solution for driving high-brightness LEDs directly from the AC mains. This IC integrates a power factor correction (PFC) stage and a constant current (CC) output to ensure stable and flicker-free LED lighting.

Applications:

  • LED Bulbs: Used in replacement LED bulbs for residential and commercial lighting.
  • LED Tube Lights: Powers LED tube lights used in offices, factories, and retail environments.
  • LED Downlights: Drives LED downlights for recessed lighting applications.
  • LED Street Lights: Provides a stable and efficient power source for LED street lighting.
  • General LED Lighting: Suitable for a wide range of general LED lighting applications.

Features:

  • Integrated Power Factor Correction (PFC): Improves the power factor and reduces harmonic distortion.
  • Constant Current (CC) Output: Maintains a stable LED current to ensure consistent brightness.
  • High Efficiency: Minimizes power loss and improves overall energy efficiency.
  • Overvoltage Protection (OVP): Protects the LED driver and LEDs from overvoltage conditions.
  • Overtemperature Protection (OTP): Shuts down the driver in case of excessive temperature.
  • Short-Circuit Protection (SCP): Protects the driver and LEDs from short-circuit conditions.
  • Open-Loop Protection: Protects the LEDs in case of an open-loop condition.

Benefits:

  • Energy Savings: High efficiency reduces energy consumption and lowers electricity costs.
  • Improved Power Quality: PFC improves the power factor and reduces harmonic distortion, meeting regulatory requirements.
  • Stable LED Brightness: CC output ensures consistent LED brightness over a wide range of input voltage and temperature variations.
  • Enhanced Reliability: Built-in protection features enhance the reliability and lifespan of the LED driver and LEDs.
  • Simplified Design: Integrated design reduces the number of external components required, simplifying the design process.

Additional Details:

The HL16360 utilizes advanced control techniques to achieve high efficiency and low harmonic distortion. It is designed to operate over a wide input voltage range and can support various LED configurations. The integrated protection features ensure safe and reliable operation in demanding lighting applications. For detailed specifications, application circuits, and layout recommendations, refer to the official Fairchild/ON Semiconductor datasheet.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Hitachi, Ltd
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fuji Electric
Lowest to $8.1612

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess