The FSDL0365R is a highly integrated power switch designed for offline power supplies. This device combines a SenseFET and a current mode PWM controller in a single package, reducing external components and simplifying design. It's specifically designed for applications requiring efficiency and a compact footprint.
Applications:
- Auxiliary power supplies for consumer electronics
- Adapters for various electronic devices
- Standby power supplies
- Open-frame power supplies
Features:
- Integrated SenseFET and PWM controller
- Low startup current
- Built-in soft-start function
- Pulse-by-pulse current limiting
- Over Voltage Protection (OVP) with auto-restart
- Over Load Protection (OLP) with auto-restart
- Thermal Shutdown (TSD) with auto-restart
- Frequency modulation for EMI reduction
Benefits:
- Reduced component count simplifies design and reduces BOM cost.
- Improved power efficiency for compact and energy-efficient designs.
- Enhanced system reliability with protection features.
- Minimized EMI emissions for compliance with regulations.
- Compact solution for space-constrained applications.
Additional Details:
The FSDL0365R utilizes a current mode PWM control scheme, providing inherent line voltage feed-forward for better stability. The integrated SenseFET reduces the need for external current sensing components, further simplifying the design process. The built-in soft-start function minimizes stress on the power components during startup. Auto-restart feature for OVP, OLP, and TSD protects the system without permanent shutdown in case of temporary fault. Frequency modulation helps to reduce EMI. This device comes in a TO-220F package.
Specifications:
Drain-Source Breakdown Voltage: 650V
Drain Current (ID): Consult the datasheet for specific values based on operating conditions
Operating Temperature Range: -25°C to +85°C