EN
  • EN
  • DE

FS6X1220RTYDTU

Part No FS6X1220RTYDTU
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM CM UVLO HV TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series FPS
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 200V
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 9 V ~ 35 V
Duty Cycle 80%
Frequency - Switching 300kHz
Power (Watts) 40W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Operating Temperature Range -25°C ~ 85°C (TA)
Package TO-220-5 Full Pack (Formed Leads)
Manufacturer Package TO-220F-5L (Forming)
Mounting Style Through Hole
Win Source Part Number 764625-FS6X1220RTYDTU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS6X1220RTYDTU CAD Model

Description

The FS6X1220RTYDTU is a highly integrated offline power switch from Fairchild/ON Semiconductor designed for compact and efficient power supplies. This device integrates a Pulse Width Modulation (PWM) controller and a power MOSFET, offering a cost-effective solution for various applications.

Applications

  • Power adapters for mobile devices
  • Standby power supplies for consumer electronics
  • Auxiliary power supplies in industrial equipment
  • LED lighting power supplies
  • Open-frame SMPS

Features

  • Integrated PWM controller and power MOSFET
  • Low startup current
  • Frequency hopping for improved EMI performance
  • Built-in soft-start function
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)
  • Brown-out protection
  • Automatic burst-mode operation for improved efficiency at light load conditions

Benefits

  • Reduced component count, leading to smaller and more cost-effective power supply designs
  • Improved efficiency across a wide load range, resulting in energy savings
  • Enhanced reliability due to integrated protection features
  • Simplified design process with built-in soft-start and frequency hopping
  • Excellent EMI performance, minimizing interference with other electronic devices

Additional Details

The FS6X1220RTYDTU operates with a wide input voltage range, making it suitable for global applications. The integrated protection features ensure safe and reliable operation under various fault conditions. The device is available in a compact package, further contributing to space savings. The frequency hopping feature reduces EMI emissions, simplifying compliance with regulatory standards. This device is specifically designed for energy saving and high performance in AC/DC offline flyback converters.

Its adaptive PWM control provides efficient operation at both high and low line voltages and it is designed for operation in discontinuous conduction mode (DCM).

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess