EN
  • EN
  • DE

FQU2N60A

Part No FQU2N60A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059746-FQU2N60A
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQU2N60A CAD Model

Description

The FQU2N60A is an N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high-voltage, high-speed switching applications. Common uses include power supplies, adapters, and electronic lighting ballasts. Its fast switching performance and robust design make it suitable for demanding applications.

Applications:

  • Power Supplies
  • Adapters
  • Electronic Lighting Ballasts
  • High Voltage Switching

Features:

  • N-Channel MOSFET: Enhancement mode N-Channel MOSFET.
  • High Voltage: Drain-Source Breakdown Voltage (Vdss) of 600V.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • Robust Body Diode: Fast recovery body diode for improved performance in resonant circuits.

Benefits:

  • Improved Efficiency: Low gate charge and fast switching speed minimize switching losses, leading to higher overall efficiency.
  • Reduced Heat Generation: Lower switching losses result in less heat generation, simplifying thermal management.
  • High Reliability: Avalanche energy rating provides robustness under demanding conditions.
  • Simplified Design: Fast switching speed simplifies drive circuit design.
  • Suitable for High Voltage Applications: 600V breakdown voltage allows use in high voltage circuits.

Additional Details:

The FQU2N60A is typically available in a TO-251 (IPAK) or TO-252 (DPAK) package. Key specifications include a drain-source voltage (Vds) of 600V, a continuous drain current (Id) of 2A, and a gate threshold voltage typically between 2V and 4V. Rds(on) is typically a few ohms. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper gate drive circuitry and thermal management are essential for optimal performance and reliability. A gate resistor is recommended to dampen ringing. Ensure adequate heatsinking to maintain the device within its specified operating temperature range.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess