EN
  • EN
  • DE

FQD2N80TMNL

Part No FQD2N80TMNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059672-FQD2N80TMNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQD2N80TMNL CAD Model

Description

The FQD2N80TMNL is an N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-voltage, high-speed switching applications, often used in power supplies, adapters, and electronic lighting ballasts. Its high breakdown voltage and fast switching speed make it suitable for demanding applications.

Applications:

  • Power Supplies
  • Adapters
  • Electronic Lighting Ballasts
  • High Voltage Switching

Features:

  • N-Channel MOSFET: Enhancement mode N-Channel MOSFET.
  • High Voltage: Drain-Source Breakdown Voltage (Vdss) of 800V.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • Lead-Free: Compliant with RoHS regulations.

Benefits:

  • Improved Efficiency: Low gate charge and fast switching speed minimize switching losses, leading to higher overall efficiency.
  • Reduced Heat Generation: Lower switching losses result in less heat generation, simplifying thermal management.
  • High Reliability: Avalanche energy rating provides robustness under demanding conditions.
  • Simplified Design: Fast switching speed simplifies drive circuit design.
  • Suitable for High Voltage Applications: 800V breakdown voltage allows use in high voltage circuits.

Additional Details:

The FQD2N80TMNL is typically available in a TO-251 (IPAK) or TO-252 (DPAK) package. Key specifications include a drain-source voltage (Vds) of 800V, a continuous drain current (Id) of 2A, and a gate threshold voltage typically between 2V and 4V. Rds(on) is typically a few ohms. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper gate drive circuitry and thermal management are essential for optimal performance and reliability. A gate resistor is recommended to dampen ringing. Ensure adequate heatsinking to maintain the device within its specified operating temperature range.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8341 $50.0460
150+ $0.6845 $102.6750
230+ $0.6631 $152.5130
315+ $0.6417 $202.1355
405+ $0.6203 $251.2215
540+ $0.5561 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess