EN
  • EN
  • DE

FQD15N10

Part No FQD15N10
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059667-FQD15N10
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQD15N10 CAD Model

Description

The FQD15N10 is an N-channel MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high-efficiency switching applications, characterized by low on-resistance and fast switching speeds. This makes it well-suited for power management in a variety of electronic devices.

Applications

  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • Load switching
  • LED lighting
  • Battery management systems
  • Uninterruptible power supplies (UPS)

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on)): Reduces power loss and improves efficiency.
  • High drain current (ID): Capable of handling significant current loads.
  • Fast switching speed: Minimizes switching losses.
  • Avalanche rated: Provides robustness against voltage transients.
  • TO-252 package: Suitable for surface mounting.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • High efficiency: Low on-resistance minimizes power dissipation, leading to cooler operation and longer battery life in portable devices.
  • Improved thermal performance: Efficient operation reduces heat generation, simplifying thermal management.
  • Reduced component count: Can replace multiple discrete components in some applications.
  • Enhanced system reliability: Rugged design and avalanche rating contribute to overall system robustness.
  • Simplified design: Standard package and readily available models streamline the design process.

Additional Details

The FQD15N10 typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 13.5A (dependent on case temperature). The gate threshold voltage (VGS(th)) is typically around 2-4V. The RDS(on) is typically specified at a low value, such as 0.12 Ohms at a VGS of 10V. The device is available in a TO-252 package, designed for efficient heat dissipation. The gate charge is relatively low, which contributes to its fast switching speed. The device’s robust design makes it suitable for demanding applications. It is commonly used in synchronous rectification in DC-DC converters and in other high-frequency switching circuits.

By selecting the FQD15N10, designers can achieve high efficiency and reliability in their power management circuits. Its low on-resistance, fast switching speed, and avalanche rating make it a versatile choice for a variety of applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess