EN
  • EN
  • DE

FQA28N20

Part No FQA28N20
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059651-FQA28N20
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQA28N20 CAD Model

Description

The FQA28N20 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-voltage, high-current switching applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for various power electronics applications.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in SMPS designs, converting DC voltage levels efficiently.
  • Power Inverters: Employed in power inverters to convert DC power to AC power, such as in solar inverters and UPS systems.
  • Motor Control: Used in motor control circuits for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Provides efficient switching in electronic lighting ballasts for fluorescent and LED lighting.
  • DC-DC Converters: Used in DC-DC converters for regulating voltage levels in various electronic devices.

Features:

  • High Voltage Rating: Offers a high drain-source voltage (VDSS) rating, allowing it to withstand high voltages in demanding applications.
  • Low On-Resistance: Provides low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Enables rapid switching of the load current, reducing switching losses and improving overall performance.
  • High Current Capability: Can handle high drain currents, making it suitable for high-power applications.
  • Avalanche Rated: Designed to withstand avalanche breakdown, providing added protection against voltage transients.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Simplified Design: Easy to integrate into various circuit designs, simplifying the development process.
  • Reduced Power Dissipation: Low on-resistance minimizes power dissipation, reducing heat generation and improving thermal performance.
  • Increased Power Density: High current capability and compact package enable high power density designs.

Technical Specifications: The FQA28N20 typically features a drain-source voltage (VDSS) of 200V, a continuous drain current (ID) of 28A, and an on-resistance (RDS(on)) of a few tens of milliohms. Refer to the ON Semiconductor datasheet for detailed specifications, including gate threshold voltage, input capacitance, and thermal resistance. It is commonly available in a TO-220 package.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess