EN
  • EN
  • DE

FOD3182SDM

Part No FOD3182SDM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059558-FOD3182SDM
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOD3182SDM CAD Model

Description

The FOD3182SDM is an advanced gate driver optocoupler from Fairchild/ON Semiconductor, designed to drive IGBTs and MOSFETs in power inverter applications. This device offers high noise immunity, fast switching speeds, and reinforced isolation, making it ideal for demanding industrial and automotive environments where reliable and efficient power conversion is crucial.

Applications

  • Motor drives: Provides isolated gate drive for IGBTs in motor control circuits.
  • Inverters: Drives power MOSFETs in solar inverters, UPS systems, and other power conversion applications.
  • Power supplies: Isolates and drives switching transistors in high-voltage power supplies.
  • Industrial automation: Used in industrial equipment requiring isolated gate drives.
  • Renewable energy systems: Drives power switches in solar and wind power inverters.

Features

  • High peak output current: Provides sufficient current to drive large IGBTs and MOSFETs.
  • High noise immunity: Prevents false triggering due to noise.
  • Fast switching speeds: Enables efficient power conversion.
  • Reinforced isolation: Offers enhanced safety and reliability.
  • Under-voltage lockout (UVLO): Protects the driven transistor from damage during low-voltage conditions.

Benefits

  • Improved system efficiency: Reduces power losses in switching circuits.
  • Enhanced reliability: Protects IGBTs and MOSFETs from damage.
  • Increased safety: Provides electrical isolation for user and equipment safety.
  • Simplified circuit design: Reduces the number of external components required.
  • Reduced EMI: Minimizes electromagnetic interference.

Technical Specifications

  • Peak Output Current: Typically ±2.5A.
  • Isolation Voltage: Typically 5 kVrms.
  • Propagation Delay: Typically 250 ns.
  • Supply Voltage: Typically 10V to 30V.
  • Operating Temperature Range: -40°C to +100°C.
  • Package: SOIC-8 or DIP-8.

The FOD3182SDM gate driver optocoupler is designed for applications that require reliable and efficient driving of IGBTs and MOSFETs. Its high performance and robust design make it a suitable choice for demanding power conversion applications. The under-voltage lockout feature further enhances the protection of the driven transistors, ensuring long-term reliability.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess