EN
  • EN
  • DE

FM24U16VM8

Part No FM24U16VM8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970807-FM24U16VM8
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24U16VM8 CAD Model

Description

The FM24U16VM8 is a 16Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Fairchild/ON Semiconductor. This non-volatile memory chip is designed for applications requiring low power consumption, small size, and reliable data storage. It communicates via a two-wire I2C serial interface, making it easy to integrate into microcontroller-based systems.

Applications

  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Data logging

Features

  • 16Kb (2048 x 8) EEPROM
  • I2C Serial Interface
  • Low Voltage Operation (1.8V to 5.5V)
  • Low Power Consumption
  • Write Protect Feature
  • High Reliability: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Small Package: SOIC-8 or TSSOP-8

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy Integration: Simple I2C interface simplifies hardware and software design.
  • Low Power: Minimizes energy consumption in battery-powered applications.
  • Reliable Data Storage: Ensures data integrity over a long lifespan.
  • Protection Against Data Corruption: Write protect feature prevents accidental overwrites.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The FM24U16VM8 operates over a wide voltage range, typically from 1.8V to 5.5V, making it compatible with various microcontrollers and power supply configurations. The I2C interface supports standard mode (100 kHz) and fast mode (400 kHz) operation, enabling high-speed data transfer. The device includes a write protect input that can be used to prevent accidental modification of the memory contents. This is crucial in applications where data integrity is paramount.

The EEPROM is organized as 2048 bytes of 8 bits each. The device supports byte write and page write operations. Page write allows writing up to 16 bytes in a single operation, improving write throughput. The device also features a self-timed write cycle, which simplifies the write process and reduces the need for external timing components.

Typical applications include storing configuration data, calibration parameters, serial numbers, and user preferences. Its high endurance and data retention characteristics make it suitable for demanding applications where data must be preserved for extended periods. The FM24U16VM8's low power consumption is particularly beneficial in portable and battery-powered devices. The SOIC-8 or TSSOP-8 package options allow for flexible mounting on printed circuit boards.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess