The FL7732MC is a highly integrated power switch primarily intended for offline flyback converters. It incorporates advanced features to enhance efficiency and reduce standby power consumption, making it suitable for various power supply applications.
Applications:
- LED Lighting Power Supplies
- Adapters for Mobile Devices
- Auxiliary Power Supplies
- Standby Power Supplies
- Low Power AC/DC Converters
Features:
- Primary-Side Regulation (PSR) Operation
- Constant Voltage (CV) and Constant Current (CC) Control
- Low Startup Current
- Integrated High-Voltage Startup Circuit
- Built-in Protections: Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP), Short-Circuit Protection (SCP)
- Frequency Hopping for Improved EMI Performance
- Valley Switching Operation for Reduced Switching Losses
Benefits:
- Simplified design with fewer external components due to integrated functions
- High efficiency and low standby power consumption, meeting stringent energy efficiency standards
- Robust protection features enhance system reliability
- Excellent EMI performance reduces noise in applications
- Stable and accurate constant voltage and constant current regulation
Technical Specifications:
The FL7732MC supports a wide input voltage range, typically from 85VAC to 265VAC. It features a built-in MOSFET with high breakdown voltage. The switching frequency is typically around 65kHz. It is available in an 8-pin SOP package. The precise specifications can vary based on the revision and specific application requirements; therefore, the datasheet should be consulted for definitive values.