EN
  • EN
  • DE

FJAF3004DN

Part No FJAF3004DN
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059186-FJAF3004DN
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FJAF3004DN CAD Model

Description

The FJAF3004DN is a high-voltage, high-speed switching NPN power transistor manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It's designed for use in various power switching applications where efficient and reliable performance is crucial. This transistor boasts a robust design to withstand demanding operating conditions.

Applications:

  • Power Supplies: Specifically, switch-mode power supplies (SMPS) found in computers, servers, and other electronic devices.
  • Motor Control: Used in motor control circuits for appliances, power tools, and industrial equipment.
  • Lighting Ballasts: Suitable for electronic ballasts used in fluorescent and LED lighting systems.
  • Inverters: Employed in DC-AC inverters for solar power systems, UPS (Uninterruptible Power Supplies), and portable power devices.
  • Power Amplifiers: Can be used in audio power amplifiers and other applications requiring high-power amplification.

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Typically rated for 400V, enabling operation in high-voltage circuits.
  • High Collector Current (IC): Capable of handling continuous collector currents up to 3A.
  • Fast Switching Speed: Designed for efficient switching performance, reducing power losses and improving overall efficiency.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency when the transistor is in the on-state.
  • High Power Dissipation: The device can dissipate significant power, making it suitable for high-power applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Fast switching speeds and low saturation voltage contribute to higher energy efficiency in power conversion circuits.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Power Dissipation: Low saturation voltage minimizes heat generation, extending the lifespan of the device and surrounding components.
  • Simplified Circuit Design: High voltage and current ratings allow for simplified circuit designs with fewer components.
  • Wide Range of Applications: Suitable for a broad spectrum of power switching applications.

Additional Details:

The FJAF3004DN is typically available in a TO-220 package. Key electrical characteristics include a collector-emitter saturation voltage (VCE(sat)) of typically 1.5V at a collector current (IC) of 3A and a base current (IB) of 0.75A. It also features a transition frequency (fT) typically around 30 MHz, indicating its suitability for high-speed switching applications. Always consult the manufacturer's datasheet for complete and up-to-date specifications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess