EN
  • EN
  • DE

FGL40N60ANTD

Part No FGL40N60ANTD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059079-FGL40N60ANTD
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGL40N60ANTD CAD Model

Description

The FGL40N60ANTD is a high-voltage N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild/ON Semiconductor. It is designed for high-speed switching applications, offering a combination of low conduction losses and fast switching performance. This IGBT is commonly used in applications such as motor drives, uninterruptible power supplies (UPS), and power factor correction (PFC) circuits.

Applications

  • Motor Drives: Used for controlling the speed and torque of electric motors in industrial and automotive applications.
  • Uninterruptible Power Supplies (UPS): Provides backup power during power outages, ensuring continuous operation of critical equipment.
  • Power Factor Correction (PFC): Improves the efficiency of power supplies by reducing harmonic distortion and increasing the power factor.
  • Induction Heating: Used in induction heating systems for heating metals and other materials.
  • Welding Equipment: Provides high-power switching for welding machines.

Features

  • High Voltage Capability: Rated for 600V operation, suitable for high-voltage applications.
  • Low Saturation Voltage: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Temperature Compensating Tail Current: Reduces tail current variation with temperature, enhancing stability.
  • Avalanche Ruggedness: Provides robustness against voltage spikes and transient conditions.

Benefits

  • Improved Efficiency: Low conduction and switching losses contribute to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Enhanced Reliability: Rugged design ensures reliable operation in demanding applications.
  • Compact Design: Enables smaller and lighter power electronic systems.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage switching applications.

Additional Details

The FGL40N60ANTD features a gate threshold voltage typically around 5V and requires a positive gate voltage to turn on. The collector current rating is typically around 40A, and the device is designed to handle high surge currents. It comes in a TO-247 package, facilitating easy mounting and heat sinking. The device's performance is optimized for switching frequencies in the range of several kHz to tens of kHz.

Proper gate drive circuitry is essential for achieving optimal performance and preventing damage to the IGBT. External gate resistors should be used to limit the gate current and prevent oscillations. Additionally, a snubber circuit may be required to suppress voltage spikes and protect the IGBT from overvoltage conditions. Consult the Fairchild/ON Semiconductor datasheet for detailed information on device characteristics, application guidelines, and safety precautions.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess