EN
  • EN
  • DE

FFA40UP20DN

Part No FFA40UP20DN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast Recovery Power Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174057-FFA40UP20DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFA40UP20DN CAD Model

Description

The FFA40UP20DN is a Ultrafast Rectifier diode array from Fairchild Semiconductor (now ON Semiconductor). This device consists of two ultrafast recovery rectifier diodes in a common cathode configuration, making it suitable for applications requiring high-speed switching and efficient rectification, such as power factor correction (PFC) circuits, freewheeling diodes, and secondary rectification in switch-mode power supplies.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Freewheeling diodes: Provides a path for current flow when a switching device is turned off.
  • Secondary rectification in switch-mode power supplies.
  • DC-DC converters: Used in various DC-DC converter topologies.
  • Motor drives: Protects switching devices from voltage spikes.

Features:

  • Ultrafast recovery time: Minimizes switching losses and improves efficiency.
  • Low forward voltage drop: Reduces conduction losses, improving efficiency.
  • High surge current capability: Provides robustness against transient overcurrent events.
  • High voltage rating: Offers a high margin of safety in high-voltage applications.
  • Common cathode configuration: Simplifies circuit design in certain applications.

Benefits:

  • Improved efficiency: Ultrafast recovery time and low forward voltage drop contribute to reduced power dissipation.
  • Increased reliability: High surge current capability ensures dependable operation in demanding conditions.
  • Simplified circuit design: Common cathode configuration simplifies the design of some circuits.
  • Reduced heat dissipation: Lower power dissipation reduces the need for bulky heat sinks.
  • Improved power factor: Improves power quality in PFC applications.

Additional Details:

The FFA40UP20DN is available in a TO-247 package. Key electrical characteristics include peak repetitive reverse voltage (VRRM), forward voltage (VF), and reverse recovery time (trr). It is crucial to consult the datasheet for detailed specifications, thermal resistance, and safe operating area to ensure proper application and prevent device failure. The datasheet also provides information on soldering recommendations and handling precautions. The common cathode configuration allows for simpler layouts in some applications, streamlining the design process.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess