EN
  • EN
  • DE

FDS8840NZNL

Part No FDS8840NZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058968-FDS8840NZNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS8840NZNL CAD Model

Description

The FDS8840NZNL is a 30V P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's designed for load switching, power management, and high-side switching applications. The key feature is its low on-resistance (RDS(on)) and compact SO-8 package, enabling efficient and space-saving designs. It is suitable for portable devices where battery life and size are critical considerations.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management: Found in DC-DC converters and power regulation circuits.
  • High-Side Switching: Implemented as a switch on the high side of a power supply.
  • Battery Protection: Utilized in battery management systems (BMS).
  • Portable Devices: Suited for use in smartphones, tablets, and other portable electronics.

Features:

  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Compact SO-8 Package: Saves valuable board space.
  • High Continuous Drain Current: Enables the device to handle significant current loads.
  • Avalanche Rated: Provides ruggedness against voltage transients.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in improved efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Space Savings: Small SO-8 package allows for compact designs.
  • Reliable Operation: Avalanche rating ensures robust performance even with voltage spikes.

Additional Details:

The FDS8840NZNL typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -6.5A. The RDS(on) is typically in the range of 45 mΩ at a gate-source voltage (VGS) of -10V. It is RoHS compliant, meeting environmental standards. This MOSFET is intended for surface mount applications and is optimized for thermal performance. The gate threshold voltage is designed to ensure compatibility with typical logic level control signals.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess