EN
  • EN
  • DE

FDS6690AS_NL

Part No FDS6690AS_NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description 008, Plastic Molded, SOIC-8 Pkg, Narrow Body, SMD (S1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 998152-FDS6690AS_NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6690AS_NL CAD Model

Description

The FDS6690AS_NL is an N-Channel PowerTrench® MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for efficient power switching in various applications, particularly those requiring low on-resistance and fast switching speeds. Its features make it well-suited for synchronous rectification, DC-DC conversion, and load switching.

Applications:

  • Synchronous Rectification: Optimized for use as a synchronous rectifier in power supplies to enhance efficiency.
  • DC-DC Conversion: Efficiently regulates voltage levels in DC-DC converters.
  • Load Switching: Ideally suited for switching loads in a variety of electronic systems.
  • Power Management: Excellent for use in power management circuits found in portable devices.

Features:

  • Low On-Resistance: Boasts exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
  • Fast Switching Speed: Supports high-frequency operation thanks to its fast switching characteristics.
  • Logic Level Gate Drive: Designed for direct interfacing with logic-level circuits, streamlining design efforts.
  • PowerTrench® Technology: Fabricated with Fairchild’s advanced PowerTrench® technology for superior performance.
  • Small Footprint: Encased in a compact surface-mount package, making it ideal for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Reduces power dissipation due to its low on-resistance, resulting in enhanced efficiency and minimized heat generation.
  • Simplified Circuit Design: Simplifies the design process by offering direct logic-level gate drive compatibility.
  • Compact Design: The small footprint allows for more compact and portable designs.
  • Enhanced Thermal Performance: Effectively dissipates heat, ensuring reliable operation and extended lifespan.
  • Optimized Performance: The use of PowerTrench® technology elevates performance, maximizing efficiency and effectiveness.

The FDS6690AS_NL is commonly used in portable electronics, power supplies, and other applications where high efficiency and compact size are important. Its combination of low on-resistance and fast switching speeds makes it a versatile option for a wide range of power switching needs.

Technical Specifications:

Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Detailed electrical characteristics and performance curves can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess