EN
  • EN
  • DE

FDPF20N50C

Part No FDPF20N50C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058849-FDPF20N50C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDPF20N50C CAD Model

Description

The FDPF20N50C is an N-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-voltage, high-power switching applications. Key features include a high breakdown voltage and low on-resistance, making it suitable for applications such as power supplies, motor control, and lighting ballasts.

Applications

  • Switch-mode power supplies (SMPS)
  • Motor control
  • Lighting ballasts
  • Uninterruptible power supplies (UPS)
  • High-voltage DC-DC converters

Features

  • High breakdown voltage (500V)
  • Low on-resistance (RDS(on)) to minimize conduction losses
  • Fast switching speed
  • Avalanche rated
  • RoHS compliant

Benefits

  • Improved power efficiency
  • Reduced heat generation
  • Enhanced system reliability
  • Simplified design
  • Environmentally friendly

Additional Details

The FDPF20N50C is typically available in a TO-220F package. Its high breakdown voltage allows it to be used in high-voltage applications. The low RDS(on) minimizes power loss and heat generation, improving efficiency and reliability. The fast switching speed reduces switching losses, further improving efficiency. The avalanche rating indicates its ability to withstand voltage transients. The datasheet provides comprehensive information on static and dynamic characteristics, thermal resistance, and safe operating area. Designers should consult the datasheet for detailed specifications and application notes to ensure optimal performance and reliability in their applications. Consideration should be given to the gate drive requirements and proper layout techniques to minimize parasitic inductance and capacitance.

Proper thermal management is crucial for the reliable operation of the MOSFET. Heatsinking or forced air cooling may be necessary in high-power applications. The safe operating area (SOA) curves in the datasheet should be consulted to ensure that the MOSFET operates within its limits under all operating conditions.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess