EN
  • EN
  • DE

FDMF8704TR

Part No FDMF8704TR
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152952-FDMF8704TR
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF8704TR CAD Model

Description

The FDMF8704TR is a Power Stage module from ON Semiconductor, integrating a high-side MOSFET, a low-side MOSFET, and a driver IC into a single package. It's designed for high-performance synchronous buck converters.

Applications:

  • Voltage Regulator Modules (VRMs): Used in motherboards, graphics cards, and servers.
  • Point-of-Load (POL) Converters: Powers specific components in electronic systems.
  • High-Current DC-DC Converters: Used in telecom and industrial applications.
  • Synchronous Buck Converters: Provides efficient voltage conversion.

Features:

  • Integrated High-Side and Low-Side MOSFETs: Reduces board space and simplifies design.
  • Optimized Driver IC: Improves efficiency and reduces ringing.
  • High Efficiency: Minimizes power losses in conversion.
  • High Switching Frequency: Enables smaller inductor and capacitor sizes.
  • Thermal Warning Flag: Provides over-temperature protection.

Benefits:

  • Reduced Board Space: Integration minimizes component count.
  • Improved Efficiency: Optimized design reduces power losses.
  • Simplified Design: Reduces design complexity and time.
  • Enhanced Thermal Performance: Efficient heat dissipation.
  • Increased Reliability: Built-in protection features.

Additional Details:

The FDMF8704TR typically supports an input voltage range of 4.5V to 16V and a continuous output current of up to 60A. It uses a PQFN package for enhanced thermal performance. The switching frequency can reach up to 1.5 MHz. It includes features like over-temperature protection (OTP) and under-voltage lockout (UVLO) for increased system reliability. The integrated driver is specifically tuned to minimize switching losses and ringing, resulting in superior efficiency compared to discrete implementations.

You May Also Be Interested in

Panasonic
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Holtek
Need more? Email Us
Rochester Electronics
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess