EN
  • EN
  • DE

FDMF5839

Part No FDMF5839
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SPS HALF-BRIDGE DRVR 31PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Applications Synchronous Buck Converters
Load Type Inductive
Technology UMOS
Rds On (Typ) 650 mOhm LS, 650 mOhm HS
Channel Output Current 35A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4.5 V to 24 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit, Latch Function, Status Flag
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package 31-PQFN (5x5)
Win Source Part Number 1038219-FDMF5839
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FDMF5839 CAD Model

Description

The FDMF5839 is a 31-pin PQFN package integrated circuit (IC) from Fairchild/ON Semiconductor. It is a high-performance, half-bridge driver designed to drive high-power MOSFETs and IGBTs in a variety of applications, including motor control, power conversion, and industrial automation.

The FDMF5839 features a number of advanced features that make it ideal for demanding applications, including:

  • High output current (up to 1.5A)
  • Low gate drive resistance (4.5 ohms typical)
  • Fast gate rise and fall times (less than 10ns)
  • Shoot-through protection
  • Programmable dead time
  • Desaturation protection
  • Overcurrent protection

The FDMF5839 is also very easy to use, with a simple pinout and a comprehensive datasheet that provides all the information needed to design and implement a successful application.

Here is a more detailed description of the key features and benefits of the FDMF5839:

High output current

The FDMF5839 can provide up to 1.5A of output current, which is sufficient to drive even the most demanding MOSFETs and IGBTs. This makes it ideal for applications where high power is required.

Low gate drive resistance

The FDMF5839 has a low gate drive resistance of 4.5 ohms typical. This helps to reduce gate drive losses and improve the overall efficiency of the circuit.

Fast gate rise and fall times

The FDMF5839 has fast gate rise and fall times of less than 10ns. This helps to ensure fast switching times for the MOSFETs or IGBTs, which can improve performance and reduce EMI.

Shoot-through protection

The FDMF5839 features shoot-through protection, which prevents both high-side and low-side MOSFETs from being turned on at the same time. This is an important safety feature that can help to protect the MOSFETs and other components in the circuit.

Programmable dead time

The FDMF5839 features a programmable dead time, which is the time interval between the turning off of one MOSFET and the turning on of the other MOSFET in a half-bridge configuration. This allows the user to optimize the dead time for the specific application, which can improve performance and reduce EMI.

Desaturation protection

The FDMF5839 features desaturation protection, which turns off the MOSFET if it detects that the voltage across the MOSFET is below a certain threshold. This helps to protect the MOSFET from damage and can also improve the overall performance of the circuit.

Overcurrent protection

The FDMF5839 features overcurrent protection, which turns off the MOSFET if it detects that the current through the MOSFET is above a certain threshold. This helps to protect the MOSFET from damage and can also prevent the circuit from drawing too much current.

Easy to use

The FDMF5839 is very easy to use, with a simple pinout and a comprehensive datasheet that provides all the information needed to design and implement a successful application.

Overall, the FDMF5839 is a high-performance, half-bridge driver that is ideal for a wide range of demanding applications. It offers a combination of advanced features, easy of use, and reliability that makes it an excellent choice for engineers and designers.

Here are some examples of specific applications where the FDMF5839 can be used:

  • Motor control: The FDMF5839 can be used to drive MOSFETs and IGBTs in a variety of motor control applications, including AC induction motors, DC motors, and brushless DC motors.
  • Power conversion: The FDMF5839 can be used to drive MOSFETs and IGBTs in a variety of power conversion applications, including switch-mode power supplies, uninterruptible power supplies (UPSs), and solar inverters.
  • Industrial automation: The FDMF5839 can be used to drive MOSFETs and IGBTs in a variety of industrial automation applications, such as robotics, CNC machines, and process control systems.

If you are looking for a high-performance, half-bridge driver that is ideal for a wide range of demanding applications, then the FDMF5839 is an excellent choice.

You May Also Be Interested in

ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3285 $58.2125
61+ $1.9104 $116.5344
94+ $1.8515 $174.0410
129+ $1.7914 $231.0906
167+ $1.7313 $289.1271
224+ $1.5523 $347.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess