EN
  • EN
  • DE

FDA50N50S

Part No FDA50N50S
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010670-FDA50N50S
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDA50N50S CAD Model

Description

The FDA50N50S is a 500V N-Channel MOSFET from Fairchild Semiconductor, now ON Semiconductor, designed for high-efficiency power switching applications. This MOSFET utilizes advanced planar stripe DMOS technology, enabling low on-resistance and superior switching performance. It's optimized for use in various power electronic circuits, offering a balance of speed, ruggedness, and efficiency.

Applications:

  • Switch Mode Power Supplies (SMPS): Commonly used in SMPS for computers, servers, and other electronic devices.
  • Uninterruptible Power Supplies (UPS): Implemented in UPS systems to provide reliable backup power during power failures.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic devices.
  • DC-DC Converters: Used in DC-DC converters for a wide range of voltage regulation and power management applications.
  • Motor Control: Suitable for motor control applications, offering efficient and reliable power switching.

Features:

  • High Voltage Rating (500V): Provides a high voltage margin for reliable operation in demanding power applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing overall system efficiency.
  • Fast Switching Speed: Enables efficient switching performance, reducing switching losses.
  • High Avalanche Energy (EAS): Enhances the MOSFET's ability to withstand avalanche conditions, improving reliability.
  • Planar Stripe DMOS Technology: Offers a good balance of performance and cost.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high overall efficiency.
  • Reliable Operation: High voltage and avalanche energy ratings ensure robust performance under various operating conditions.
  • Simplified Thermal Management: Lower conduction losses result in reduced heat generation, simplifying thermal design.
  • Reduced Component Count: Integrated features can help reduce the number of components required in the design.
  • Cost-Effective Solution: Provides a good balance of performance and cost for a wide range of applications.

Technical Specifications: The FDA50N50S typically features a continuous drain current (ID) of around 50A, a gate-source voltage (VGS) rating of ±30V, and a maximum junction temperature of 150°C. It is commonly available in a TO-247 package for efficient heat dissipation. This MOSFET is designed for both hard-switching and soft-switching topologies, making it a versatile choice for many applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess