EN
  • EN
  • DE

FAN8082DTFSOP8

Part No FAN8082DTFSOP8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973597-FAN8082DTFSOP8
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN8082DTFSOP8 CAD Model

Description

The FAN8082DTFSOP8 is a monolithic integrated circuit designed for use in BLDC (Brushless DC) motor applications. It's manufactured by Fairchild/ON Semiconductor and typically functions as a motor driver, providing the necessary control signals and power to drive a BLDC motor. The SOIC-8 (Small Outline Integrated Circuit) package allows for surface mounting on PCBs, contributing to compact designs.

Applications

  • Fan Motor Control: Specifically designed for fan motor control in various electronic devices.
  • Hard Disk Drives (HDDs): Used to control the spindle motor in HDDs.
  • Optical Disk Drives (ODDs): Controls the motor in CD/DVD/Blu-ray drives.
  • Small Appliances: Used in small appliances that employ BLDC motors.
  • Cooling Fans: Controls cooling fans in computers, servers, and other electronic equipment.

Features

  • Brushless DC (BLDC) Motor Driver: Designed explicitly for driving BLDC motors.
  • Integrated Hall Sensor Amplifier: Amplifies signals from Hall effect sensors used for motor commutation.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown (TSD) to protect the IC and the motor.
  • Soft Switching: Implements soft switching techniques to reduce noise and improve efficiency.
  • SOIC-8 Package: Compact surface-mount package for easy integration into PCB designs.

Benefits

  • Efficient Motor Control: Provides efficient and reliable control of BLDC motors.
  • Reduced Noise: Soft switching techniques minimize audible noise and electromagnetic interference (EMI).
  • Enhanced Reliability: Built-in protection circuits prevent damage from overcurrent, undervoltage, and overheating.
  • Simplified Design: Integrated Hall sensor amplifier simplifies circuit design and reduces component count.
  • Compact Solution: SOIC-8 package allows for small and space-saving designs.

Additional Details

The FAN8082DTFSOP8 requires specific external components to function correctly. These typically include capacitors for power supply decoupling and resistors for setting current limits and gain. The supply voltage range is critical, and exceeding it can damage the IC. The output current capability determines the maximum motor size it can drive. The thermal characteristics of the SOIC-8 package should be considered, and heat sinking may be necessary in some applications. The datasheet provides detailed application notes and guidelines for optimal performance and reliability. The switching frequency impacts efficiency and noise levels. Accurate Hall sensor placement is essential for proper motor commutation. Consider the specific characteristics outlined in the datasheet when implementing this part in your design. Properly implementing the required external components and adhering to the specified operating conditions are necessary for reliable performance.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess