EN
  • EN
  • DE

FAN6961SYB

Part No FAN6961SYB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988660-FAN6961SYB
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN6961SYB CAD Model

Description

The FAN6961SYB is a highly integrated critical-conduction mode (CRM) power factor correction (PFC) controller from Fairchild/ON Semiconductor. It's designed to improve the power factor and reduce total harmonic distortion (THD) in AC-DC power supplies.

Applications:

  • LED Lighting Power Supplies: Used in LED drivers to improve power factor and meet energy efficiency standards.
  • LCD TV Power Supplies: Provides PFC in power supplies for LCD televisions and monitors.
  • Desktop PC Power Supplies: Enhances the power factor of desktop computer power supplies.
  • Adapter Power Supplies: Employed in AC adapters for laptops and other electronic devices to meet energy efficiency requirements.

Features:

  • Critical Conduction Mode (CRM) Operation: Reduces switching losses and improves efficiency.
  • Integrated Error Amplifier: Simplifies the design and reduces the number of external components.
  • Cycle-by-Cycle Current Limiting: Protects the power supply from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Open-Loop Protection (OLP): Protects the power supply in case of an open-loop condition.

Benefits:

  • Improved Power Factor: Reduces the amount of reactive power drawn from the AC line, improving energy efficiency.
  • Reduced Total Harmonic Distortion (THD): Minimizes the distortion of the AC line current, complying with regulatory standards.
  • Enhanced Efficiency: CRM operation minimizes switching losses, increasing the overall efficiency of the power supply.
  • Robust Protection Features: OVP, OLP, and cycle-by-cycle current limiting protect the power supply from various fault conditions.

Additional Details:

The FAN6961SYB operates with a wide input voltage range and is available in a compact surface-mount package. It is designed to meet stringent energy efficiency standards, such as Energy Star and European Union directives. For precise details on switching frequency, protection thresholds, and operating conditions, consult the device datasheet.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess