EN
  • EN
  • DE

FAN3214T

Part No FAN3214T
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Application Review and Comparative Evaluation of Low-Side Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173300-FAN3214T
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN3214T CAD Model

Description

The FAN3214T is a high-speed, dual-channel gate driver from ON Semiconductor (formerly Fairchild Semiconductor). It is designed to drive N-channel MOSFETs and IGBTs in synchronous rectifier and high-power converter applications. The device features a wide operating voltage range and high peak output current, enabling efficient and reliable switching performance.

Applications

  • Synchronous Rectification
  • High-Power DC-DC Converters
  • Motor Control
  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)

Features

  • Dual-Channel: Two independent gate driver channels.
  • High Peak Output Current: Delivers up to 4A peak current per channel.
  • Wide Operating Voltage Range: Operates from 4.5V to 18V.
  • Fast Propagation Delay: Minimizes switching losses with typical propagation delays of 15ns.
  • Low Shoot-Through Current: Prevents simultaneous conduction of MOSFETs.
  • Under-Voltage Lockout (UVLO): Protects MOSFETs from operating at insufficient gate voltage.
  • Thermally Enhanced Package: Provides excellent thermal performance.

Benefits

  • Efficient Switching: Minimizes switching losses and improves overall system efficiency.
  • High Power Density: Enables compact and high-power designs.
  • Reliable Operation: Robust design ensures stable and reliable performance.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Protection Features: Prevents damage to MOSFETs and enhances system reliability.

Additional Details

The FAN3214T utilizes a CMOS process to achieve low power consumption and high-speed performance. The device is available in a thermally enhanced SOIC-8 package. It includes under-voltage lockout (UVLO) protection, which prevents the MOSFETs from operating at insufficient gate voltage, thus avoiding excessive power dissipation and potential damage. The fast propagation delay and low shoot-through current characteristics make the FAN3214T ideal for high-frequency switching applications. Due to its end-of-life status, consider ON Semiconductor's latest gate driver offerings for new designs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1906 $53.5770
105+ $0.9770 $102.5850
160+ $0.9464 $151.4240
220+ $0.9159 $201.4980
285+ $0.8854 $252.3390
380+ $0.7938 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess