EN
  • EN
  • DE

DM74LS374WMX/7.2

Part No DM74LS374WMX/7.2
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0242+
Reference case SOP
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 710020-DM74LS374WMX/7.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS374WMX/7.2 CAD Model

Description

The DM74LS374WMX/7.2 is an Octal D-Type Flip-Flop with Tri-State Outputs. It is part of the 74LS series of logic devices, known for its low-power Schottky technology. Manufactured originally by Fairchild Semiconductor (now ON Semiconductor), this device is commonly used for parallel data storage and transfer applications in digital systems. The '374 features eight D-type flip-flops, each capable of storing one bit of data, with all flip-flops sharing a common clock and output enable signal. The tri-state outputs allow the device to be connected to a bus.

Applications

  • Buffer Registers: Used as buffer registers to temporarily store data in digital systems.
  • Address Latches: Employed as address latches in memory addressing circuits.
  • Data Storage: Provides a simple and efficient way to store parallel data.
  • Microprocessor Systems: Used as an interface between a microprocessor and peripheral devices, providing temporary storage of data.
  • Data Bus Buffering: Buffers data on a data bus to improve signal integrity and drive capability.

Features

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops in a single package.
  • Tri-State Outputs: Provides tri-state outputs that can be disabled, allowing multiple devices to share a common bus.
  • Common Clock Input: All flip-flops are clocked simultaneously by a common clock input.
  • Enable Control: Features an Output Enable (OE) pin for controlling the state of the outputs.
  • Low Power Consumption: Utilizes Low-Power Schottky (LS) technology for reduced power consumption.
  • High-Speed Operation: Offers a typical propagation delay suitable for many digital applications.

Benefits

  • Efficient Data Storage: Provides a compact and efficient way to store parallel data.
  • Simplified System Design: Simplifies the design of digital circuits by providing a convenient storage solution.
  • Increased System Performance: Improves system performance by providing fast and reliable data storage.
  • Reduced Board Space: Integrates eight flip-flops into a single package, saving valuable PCB space.
  • Enhanced Bus Sharing: Tri-state outputs enable multiple devices to share a common bus without contention.

Additional Details

The DM74LS374WMX/7.2 operates on a standard 5V power supply and is TTL compatible. The 'WMX' suffix likely refers to the package type (SOIC - Small Outline Integrated Circuit) suitable for surface mount applications. The '/7.2' could be an internal tracking or manufacturing code. The device's operation is synchronous, meaning data is transferred into the flip-flops on the rising edge of the clock signal when the Output Enable (OE) is low. When OE is high, the outputs are in a high-impedance state.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess