EN
  • EN
  • DE

DM74LS10M

Part No DM74LS10M
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Triple 3-Input NAND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167928-DM74LS10M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS10M CAD Model

Description

The DM74LS10M is a triple 3-input NAND gate from the 74LS series of integrated circuits. This TTL (Transistor-Transistor Logic) device is a fundamental component in digital logic circuits and is used to perform the NAND logic function. The 'LS' designation signifies Low-power Schottky technology, which balances speed and power consumption.

Applications

  • Digital logic circuits
  • Data processing systems
  • Control systems
  • Instrumentation
  • Computer systems

Features

  • Triple 3-Input NAND Gates: Contains three independent 3-input NAND gates in a single package.
  • Low Power Consumption: Operates with significantly reduced power consumption compared to standard TTL devices.
  • High Noise Immunity: Provides robust performance in noisy electrical environments.
  • Wide Operating Voltage Range: Typically operates within a voltage range of 4.75V to 5.25V.
  • Fan-Out Capability: Can drive multiple similar TTL inputs without significant signal degradation.
  • Fast Propagation Delay: Offers relatively fast switching speeds for efficient logic operations.

Benefits

  • Versatile Logic Implementation: Enables the realization of various logic functions using NAND gates as a fundamental building block.
  • Reduced Power Consumption: Minimizes overall power consumption in the system, especially in battery-operated applications.
  • Reliable Performance: Provides consistent and dependable operation under specified operating conditions.
  • Easy Integration: Compatible with other TTL devices, simplifying integration into existing digital logic designs.
  • Space-Saving: Packages three NAND gates into a single IC, saving board space.

Additional Details

The DM74LS10M is typically housed in a 14-pin package, such as a DIP or SOIC. Each NAND gate has three inputs and one output. An external pull-up resistor is not needed. Refer to the device datasheet for precise electrical characteristics, including input and output voltage and current specifications, propagation delays, and operating temperature range. The typical operating temperature range is from 0°C to 70°C.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess